ZTS Technologies Co., Ltd 1000 Watts Coaxial Circulator from 150MHz to 890MHz RC8080EL-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Suppliers

Company
Product
Description
Supplier Links
1000 Watts Coaxial Circulator from 150MHz to 890MHz - RC8080EL-XX - ZTS Technologies Co., Ltd
Shenzhen, China
1000 Watts Coaxial Circulator from 150MHz to 890MHz
RC8080EL-XX
1000 Watts Coaxial Circulator from 150MHz to 890MHz RC8080EL-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC8080EL-XX
Product Name 1000 Watts Coaxial Circulator from 150MHz to 890MHz
Component Circulator
Configuration Coaxial
Frequency Range: 150 to 890 MHz
Isolation 19 to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulators - NCC4550X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1100 MHz
Isolation 15 dB
View Details