ZTS Technologies Co., Ltd 30 Watts Coaxial Circulator from 9GHz to 16.5GHz RC1220CS-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Datasheet
Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watts Coaxial Circulator from 9GHz to 16.5GHz - RC1220CS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
30 Watts Coaxial Circulator from 9GHz to 16.5GHz
RC1220CS-XX
30 Watts Coaxial Circulator from 9GHz to 16.5GHz RC1220CS-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC1220CS-XX
Product Name 30 Watts Coaxial Circulator from 9GHz to 16.5GHz
Component Circulator
Configuration Coaxial
Frequency Range: 9000 to 16500 MHz
Isolation 19 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details