ZTS Technologies Co., Ltd 150 Watts Surface Mount Isolator from 1.3GHz to 1.7GHz SMI25-013017

Description
ZTS offers a wide range of surface mount isolator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of surface mount isolator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
150 Watts Surface Mount Isolator from 1.3GHz to 1.7GHz - SMI25-013017 - ZTS Technologies Co., Ltd
Shenzhen, China
150 Watts Surface Mount Isolator from 1.3GHz to 1.7GHz
SMI25-013017
150 Watts Surface Mount Isolator from 1.3GHz to 1.7GHz SMI25-013017
ZTS offers a wide range of surface mount isolator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of surface mount isolator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number SMI25-013017
Product Name 150 Watts Surface Mount Isolator from 1.3GHz to 1.7GHz
Component Isolator
Frequency Range: 1300 to 1700 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details