ZTS Technologies Co., Ltd 500 Watts Drop-in Isolator from 130MHz to 200MHz RI7070XD-XX

Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
500 Watts Drop-in Isolator from 130MHz to 200MHz - RI7070XD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
500 Watts Drop-in Isolator from 130MHz to 200MHz
RI7070XD-XX
500 Watts Drop-in Isolator from 130MHz to 200MHz RI7070XD-XX
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI7070XD-XX
Product Name 500 Watts Drop-in Isolator from 130MHz to 200MHz
Component Isolator
Frequency Range: 130 to 200 MHz
Isolation 18 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details