ZTS Technologies Co., Ltd 60 Watts Coaxial Isolator from 3.6GHz to 7.2GHz RI1523CS-XX

Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Datasheet
Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 Watts Coaxial Isolator from 3.6GHz to 7.2GHz - RI1523CS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
60 Watts Coaxial Isolator from 3.6GHz to 7.2GHz
RI1523CS-XX
60 Watts Coaxial Isolator from 3.6GHz to 7.2GHz RI1523CS-XX
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI1523CS-XX
Product Name 60 Watts Coaxial Isolator from 3.6GHz to 7.2GHz
Component Isolator
Configuration Coaxial
Frequency Range: 3600 to 7200 MHz
Isolation 18 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Circulators - NCC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 13300 MHz
Isolation 10 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details