ZTS Technologies Co., Ltd 100 Watts Drop-in Isolator from 950MHz to 2000MHz RI6466KD-XX

Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Drop-in Isolator from 950MHz to 2000MHz - RI6466KD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Drop-in Isolator from 950MHz to 2000MHz
RI6466KD-XX
100 Watts Drop-in Isolator from 950MHz to 2000MHz RI6466KD-XX
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI6466KD-XX
Product Name 100 Watts Drop-in Isolator from 950MHz to 2000MHz
Component Isolator
Frequency Range: 950 to 2000 MHz
Isolation 16 to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Broadband Isolator Dual Junction Coaxial type 1 to 2GHz - UIYBCI14272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details