ZTS Technologies Co., Ltd 10 Watts Microstrip Isolator from 15GHz to 23GHz ZMI3-150230-XX

Description
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
10 Watts Microstrip Isolator from 15GHz to 23GHz - ZMI3-150230-XX - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts Microstrip Isolator from 15GHz to 23GHz
ZMI3-150230-XX
10 Watts Microstrip Isolator from 15GHz to 23GHz ZMI3-150230-XX
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number ZMI3-150230-XX
Product Name 10 Watts Microstrip Isolator from 15GHz to 23GHz
Component Isolator
Frequency Range: 15000 to 23000 MHz
Isolation 18 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details