ZTS Technologies Co., Ltd 10 Watts Microstrip Isolator from 8.5GHz to 12GHz ZMI3-085120-XX

Description
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
10 Watts Microstrip Isolator from 8.5GHz to 12GHz - ZMI3-085120-XX - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts Microstrip Isolator from 8.5GHz to 12GHz
ZMI3-085120-XX
10 Watts Microstrip Isolator from 8.5GHz to 12GHz ZMI3-085120-XX
ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number ZMI3-085120-XX
Product Name 10 Watts Microstrip Isolator from 8.5GHz to 12GHz
Component Isolator
Frequency Range: 8500 to 12000 MHz
Isolation 18 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI1220D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulator 380 to 460MHz - UIYBCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details