ZTS Technologies Co., Ltd 60 Watts Surface Mount Circulator from 9GHz to 10GHz SMC10-090100

Description
ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
60 Watts Surface Mount Circulator from 9GHz to 10GHz - SMC10-090100 - ZTS Technologies Co., Ltd
Shenzhen, China
60 Watts Surface Mount Circulator from 9GHz to 10GHz
SMC10-090100
60 Watts Surface Mount Circulator from 9GHz to 10GHz SMC10-090100
ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number SMC10-090100
Product Name 60 Watts Surface Mount Circulator from 9GHz to 10GHz
Component Circulator
Frequency Range: 9000 to 10000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Surface Mount Isolators - NSI10 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2515 to 5300 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details