ZTS Technologies Co., Ltd 60 Watts Coaxial Circulator from 4GHz to 8GHz RC2123BS-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 Watts Coaxial Circulator from 4GHz to 8GHz - RC2123BS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
60 Watts Coaxial Circulator from 4GHz to 8GHz
RC2123BS-XX
60 Watts Coaxial Circulator from 4GHz to 8GHz RC2123BS-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC2123BS-XX
Product Name 60 Watts Coaxial Circulator from 4GHz to 8GHz
Component Circulator
Configuration Coaxial
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

1805-2170 MHz Single Junction Robust Lead Isolator - SKYFR-001284 - Skyworks Solutions, Inc.
Specs
Component Isolator
Frequency Range: 1805 to 2170 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Microwave Circulators/Isolators -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Component Isolator; Circulator
Configuration Waveguide
View Details