ZTS Technologies Co., Ltd 10 Watts mmWave Coaxial Circulator from 18GHz to 26.5GHz RC1519HK-XX

Description
ZTS released a series of new products: coaxial, mmWave, 5G circulators. This coaxial 2.92mm circulator design is rated for a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.
Datasheet
Description
ZTS released a series of new products: coaxial, mmWave, 5G circulators. This coaxial 2.92mm circulator design is rated for a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watts mmWave Coaxial Circulator from 18GHz to 26.5GHz - RC1519HK-XX - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts mmWave Coaxial Circulator from 18GHz to 26.5GHz
RC1519HK-XX
10 Watts mmWave Coaxial Circulator from 18GHz to 26.5GHz RC1519HK-XX
ZTS released a series of new products: coaxial, mmWave, 5G circulators. This coaxial 2.92mm circulator design is rated for a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.

ZTS released a series of new products: coaxial, mmWave, 5G circulators. This coaxial 2.92mm circulator design is rated for a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC1519HK-XX
Product Name 10 Watts mmWave Coaxial Circulator from 18GHz to 26.5GHz
Component Circulator
Configuration Coaxial
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details