ZTS Technologies Co., Ltd 100 Watts Drop-in Circulator from 950MHz to 2000MHz RC6466KD-XX

Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Drop-in Circulator from 950MHz to 2000MHz - RC6466KD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Drop-in Circulator from 950MHz to 2000MHz
RC6466KD-XX
100 Watts Drop-in Circulator from 950MHz to 2000MHz RC6466KD-XX
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC6466KD-XX
Product Name 100 Watts Drop-in Circulator from 950MHz to 2000MHz
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details