ZTS Technologies Co., Ltd 10 Watts mmWave Coaxial Isolator from 27GHz to 31GHz RI1025CK-XX

Description
ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.
Datasheet
Description
ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watts mmWave Coaxial Isolator from 27GHz to 31GHz - RI1025CK-XX - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts mmWave Coaxial Isolator from 27GHz to 31GHz
RI1025CK-XX
10 Watts mmWave Coaxial Isolator from 27GHz to 31GHz RI1025CK-XX
ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.

ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI1025CK-XX
Product Name 10 Watts mmWave Coaxial Isolator from 27GHz to 31GHz
Component Isolator
Configuration Coaxial
Frequency Range: 27000 to 31000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Drop in Circulator 0.7 to 10GHz - UIYDC1212B - UIY Inc.
Specs
Component Circulator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details