ZTS Technologies Co., Ltd 10 Watts Microstrip Circulator from 15GHz to 20GHz ZMC3-150200-XX

Description
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
10 Watts Microstrip Circulator from 15GHz to 20GHz - ZMC3-150200-XX - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts Microstrip Circulator from 15GHz to 20GHz
ZMC3-150200-XX
10 Watts Microstrip Circulator from 15GHz to 20GHz ZMC3-150200-XX
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number ZMC3-150200-XX
Product Name 10 Watts Microstrip Circulator from 15GHz to 20GHz
Component Circulator
Frequency Range: 15000 to 20000 MHz
Isolation 17 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 10 to 55MHz - UIYDDC16080A - UIY Inc.
Specs
Component Circulator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details