ZTS Technologies Co., Ltd 100 Watts Coaxial Circulator from 1300MHz to 4000MHz RC2025BS-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Coaxial Circulator from 1300MHz to 4000MHz - RC2025BS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Coaxial Circulator from 1300MHz to 4000MHz
RC2025BS-XX
100 Watts Coaxial Circulator from 1300MHz to 4000MHz RC2025BS-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC2025BS-XX
Product Name 100 Watts Coaxial Circulator from 1300MHz to 4000MHz
Component Circulator
Configuration Coaxial
Frequency Range: 1300 to 4000 MHz
Isolation 20 to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details