ZTS Technologies Co., Ltd 30 Watts Coaxial Circulator from 8GHz to 18GHz RC1622BS-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Datasheet
Description
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watts Coaxial Circulator from 8GHz to 18GHz - RC1622BS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
30 Watts Coaxial Circulator from 8GHz to 18GHz
RC1622BS-XX
30 Watts Coaxial Circulator from 8GHz to 18GHz RC1622BS-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC1622BS-XX
Product Name 30 Watts Coaxial Circulator from 8GHz to 18GHz
Component Circulator
Configuration Coaxial
Frequency Range: 8000 to 18000 MHz
Isolation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details