ZTS Technologies Co., Ltd 100 Watts Drop-in Circulator from 5GHz to 7GHz RC1623DD-XX

Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Drop-in Circulator from 5GHz to 7GHz - RC1623DD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Drop-in Circulator from 5GHz to 7GHz
RC1623DD-XX
100 Watts Drop-in Circulator from 5GHz to 7GHz RC1623DD-XX
ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RC1623DD-XX
Product Name 100 Watts Drop-in Circulator from 5GHz to 7GHz
Component Circulator
Frequency Range: 5000 to 7000 MHz
Isolation 18 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 2 to 6GHz - UIYBDI3030A - UIY Inc.
Specs
Component Isolator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details