ZTS Technologies Co., Ltd 400 Watts Coaxial Isolator from 160MHz to 330MHz RI5258EN-XX

Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Suppliers

Company
Product
Description
Supplier Links
400 Watts Coaxial Isolator from 160MHz to 330MHz - RI5258EN-XX - ZTS Technologies Co., Ltd
Shenzhen, China
400 Watts Coaxial Isolator from 160MHz to 330MHz
RI5258EN-XX
400 Watts Coaxial Isolator from 160MHz to 330MHz RI5258EN-XX
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI5258EN-XX
Product Name 400 Watts Coaxial Isolator from 160MHz to 330MHz
Component Isolator
Configuration Coaxial
Frequency Range: 160 to 330 MHz
Isolation 18 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 450 to 3000MHz - UIYDI2027A - UIY Inc.
Specs
Component Isolator
Package Size 20mm x 27mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Isolators - NDI3546X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details