ZTS Technologies Co., Ltd 10 Watts mmWave Coaxial Isolator from 18GHz to 26.5GHz RI1220FK-XX

Description
ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.
Datasheet
Description
ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watts mmWave Coaxial Isolator from 18GHz to 26.5GHz - RI1220FK-XX - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts mmWave Coaxial Isolator from 18GHz to 26.5GHz
RI1220FK-XX
10 Watts mmWave Coaxial Isolator from 18GHz to 26.5GHz RI1220FK-XX
ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.

ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. It's widely used in military, space and commercial applications. Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI1220FK-XX
Product Name 10 Watts mmWave Coaxial Isolator from 18GHz to 26.5GHz
Component Isolator
Configuration Coaxial
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Drop-In Isolators - NDI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop in Isolator 950 to 1415MHz - UIYBDI3538F - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details