ZTS Technologies Co., Ltd 100 Watts Drop-in Isolator from 5GHz to 7GHz RI1623DD-XX

Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.
Description
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Drop-in Isolator from 5GHz to 7GHz - RI1623DD-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Drop-in Isolator from 5GHz to 7GHz
RI1623DD-XX
100 Watts Drop-in Isolator from 5GHz to 7GHz RI1623DD-XX
ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required intermodulation specifications can be provided upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI1623DD-XX
Product Name 100 Watts Drop-in Isolator from 5GHz to 7GHz
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details