ZTS Technologies Co., Ltd 100 Watts Coaxial Isolator from 950MHz to 2000MHz RI6466KS-XX

Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Suppliers

Company
Product
Description
Supplier Links
100 Watts Coaxial Isolator from 950MHz to 2000MHz - RI6466KS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
100 Watts Coaxial Isolator from 950MHz to 2000MHz
RI6466KS-XX
100 Watts Coaxial Isolator from 950MHz to 2000MHz RI6466KS-XX
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI6466KS-XX
Product Name 100 Watts Coaxial Isolator from 950MHz to 2000MHz
Component Isolator
Configuration Coaxial
Frequency Range: 950 to 2000 MHz
Isolation 16 to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Surface Mount Circulators - NSC15 - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 3650 MHz
Isolation 18 dB
View Details