ZTS Technologies Co., Ltd 10 Watts Microstrip Circulator from 12GHz to 18GHz ZMC3-120180-XX

Description
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
10 Watts Microstrip Circulator from 12GHz to 18GHz - ZMC3-120180-XX - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts Microstrip Circulator from 12GHz to 18GHz
ZMC3-120180-XX
10 Watts Microstrip Circulator from 12GHz to 18GHz ZMC3-120180-XX
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number ZMC3-120180-XX
Product Name 10 Watts Microstrip Circulator from 12GHz to 18GHz
Component Circulator
Frequency Range: 12000 to 18000 MHz
Isolation 17 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details