ZTS Technologies Co., Ltd 30 Watts Coaxial Isolator from 8GHz to 12GHz RII2619CS-XX

Description
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.
Description
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

Suppliers

Company
Product
Description
Supplier Links
30 Watts Coaxial Isolator from 8GHz to 12GHz - RII2619CS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
30 Watts Coaxial Isolator from 8GHz to 12GHz
RII2619CS-XX
30 Watts Coaxial Isolator from 8GHz to 12GHz RII2619CS-XX
ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are used in duplexing transmitter/receiver to antenna, in radar applications etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RII2619CS-XX
Product Name 30 Watts Coaxial Isolator from 8GHz to 12GHz
Component Isolator
Configuration Coaxial
Frequency Range: 8000 to 12000 MHz
Isolation 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 1.7 to 2.2GHz - UIYBCI3232C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details