ZTS Technologies Co., Ltd 150 Watts Surface Mount Circulator from 1.3GHz to 1.7GHz SMC25-013017

Description
ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
150 Watts Surface Mount Circulator from 1.3GHz to 1.7GHz - SMC25-013017 - ZTS Technologies Co., Ltd
Shenzhen, China
150 Watts Surface Mount Circulator from 1.3GHz to 1.7GHz
SMC25-013017
150 Watts Surface Mount Circulator from 1.3GHz to 1.7GHz SMC25-013017
ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number SMC25-013017
Product Name 150 Watts Surface Mount Circulator from 1.3GHz to 1.7GHz
Component Circulator
Frequency Range: 1300 to 1700 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details