ZTS Technologies Co., Ltd 15 Watts Microstrip Circulator from 4GHz to 5.2GHz ZMC3-040052-XX

Description
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
Description
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Suppliers

Company
Product
Description
Supplier Links
15 Watts Microstrip Circulator from 4GHz to 5.2GHz - ZMC3-040052-XX - ZTS Technologies Co., Ltd
Shenzhen, China
15 Watts Microstrip Circulator from 4GHz to 5.2GHz
ZMC3-040052-XX
15 Watts Microstrip Circulator from 4GHz to 5.2GHz ZMC3-040052-XX
ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number ZMC3-040052-XX
Product Name 15 Watts Microstrip Circulator from 4GHz to 5.2GHz
Component Circulator
Frequency Range: 4000 to 5200 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI4020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details