ZTS Technologies Co., Ltd 400 Watts Coaxial Isolator from 300MHz to 1100MHz RI4550XS-XX

Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.
Description
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Suppliers

Company
Product
Description
Supplier Links
400 Watts Coaxial Isolator from 300MHz to 1100MHz - RI4550XS-XX - ZTS Technologies Co., Ltd
Shenzhen, China
400 Watts Coaxial Isolator from 300MHz to 1100MHz
RI4550XS-XX
400 Watts Coaxial Isolator from 300MHz to 1100MHz RI4550XS-XX
ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low insertion loss, high isolation and reliability. They are specifically designed for communications applications, military applications, cellular and wireless markets etc.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Isolators and RF Circulators
Product Number RI4550XS-XX
Product Name 400 Watts Coaxial Isolator from 300MHz to 1100MHz
Component Isolator
Configuration Coaxial
Frequency Range: 300 to 1100 MHz
Isolation 18 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 6 to 18GHz - UIYBCI1621A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Drop-In Isolators - NDI5032X - kTB Solutions
Specs
Component Isolator
Frequency Range: 450 to 2700 MHz
Isolation 38 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details