Shenzhen Kinghelm Electronics Co., Ltd. Radio Frequency Chip/Antenna >> Antennas KH-GPS181804-WY

Description
- Antennas ROHS
Datasheet
Description
- Antennas ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
KH-GPS181804-WY
Radio Frequency Chip/Antenna >> Antennas KH-GPS181804-WY
- Antennas ROHS

- Antennas ROHS

Supplier's Site Datasheet
Antennas ROHS

Antennas ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Antennas Antennas
Product Number KH-GPS181804-WY KH-GPS181804-WY
Product Name Radio Frequency Chip/Antenna >> Antennas Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details