Johanson Technology, Inc. Rf Antenna 2450AT43B100E

Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT43B0100001E Product overview: 2450AT43B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT43B100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT43B0100001E Product overview: 2450AT43B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT43B100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-2450AT43B100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT43B0100001E Product overview: 2450AT43B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT43B100E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2450AT43B0100001E Product overview: 2450AT43B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT43B100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2450AT43B100E - 2450AT43B100E - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 2450AT43B100E
2450AT43B100E
RF Antennas - 2450AT43B100E 2450AT43B100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 8170-2450AT43B100E Packaging: Reel - TR Termination: Solder Applications: Bluetooth, Wi-Fi, WLAN Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -9.5dB Height (Max): 0.079" (2.00mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 1.3dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 8170-2450AT43B100E
Packaging: Reel - TR
Termination: Solder
Applications: Bluetooth, Wi-Fi, WLAN
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -9.5dB
Height (Max): 0.079" (2.00mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 1.3dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
RF Antennas - 2450AT43B100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT43B100E
RF Antennas 2450AT43B100E
2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

Buy Now Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
2450AT43B100E
Radio Frequency Chip/Antenna >> Antennas 2450AT43B100E
1.3dBi Chip antenna 2.4GHz 2W - Antennas ROHS

1.3dBi Chip antenna 2.4GHz 2W - Antennas ROHS

Supplier's Site
Sheung Wan, Hong Kong
Antennas 2.4GHz ANTENNA

Antennas 2.4GHz ANTENNA

Buy Now Datasheet
Antenna, Bluetooth, 2.4Ghz; Centre Frequency Johanson Technology - 44W4472 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Bluetooth, 2.4Ghz; Centre Frequency Johanson Technology
44W4472
Antenna, Bluetooth, 2.4Ghz; Centre Frequency Johanson Technology 44W4472
ANTENNA, BLUETOOTH, 2.4GHZ; Centre Frequency:2.45GHz; Antenna Case Size:7mm x 2mm x 2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANTENNA, BLUETOOTH, 2.4GHZ; Centre Frequency:2.45GHz; Antenna Case Size:7mm x 2mm x 2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-2450AT43B100E 2450AT43B100E 2450AT43B100E 2450AT43B100E 2450AT43B100E 44W4472
Product Name Rf Antenna RF Antennas - 2450AT43B100E RF Antennas Radio Frequency Chip/Antenna >> Antennas Antennas Antenna, Bluetooth, 2.4Ghz; Centre Frequency Johanson Technology
Applications RF Testing Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details