TDK U.S.A. Corporation SMD 2.4GHZ Rf Antenna ANT016008LCS2442MA1

Description
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT016008LCS2442MA1 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCS2442 MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT016008LCS2442MA1 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCS2442 MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.4GHZ Rf Antenna - 875-ANT016008LCS2442MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-ANT016008LCS2442MA1
SMD 2.4GHZ Rf Antenna 875-ANT016008LCS2442MA1
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT016008LCS2442MA1 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCS2442 MA1 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT016008LCS2442MA1 from TDK Corporation is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT016008LCS2442MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - ANT016008LCS2442MA1
ANT016008LCS2442MA1
RF Antennas - ANT016008LCS2442MA1 ANT016008LCS2442MA1
Manufacturer: TDK Corporation Win Source Part Number: 759172-ANT016008LCS2 442MA1 Packaging: Reel - TR Termination: Solder Mounting: SMD Frequency Range: 2.4GHz ~ 2.484GHz Frequency Group: UHF (2 GHz ~ 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 3 Gain: 1.6dBi Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Height (Maximum): 0.016" (0.40mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 759172-ANT016008LCS2442MA1
Packaging: Reel - TR
Termination: Solder
Mounting: SMD
Frequency Range: 2.4GHz ~ 2.484GHz
Frequency Group: UHF (2 GHz ~ 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 3
Gain: 1.6dBi
Categories: RF/IF and RFID
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Height (Maximum): 0.016" (0.40mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Antennas - 445-172404TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-172404TR-ND
RF Antennas 445-172404TR-ND
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 1.6dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 1.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 445-172404CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-172404CT-ND
RF Antennas 445-172404CT-ND
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 1.6dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 1.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 445-172404DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-172404DKR-ND
RF Antennas 445-172404DKR-ND
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 1.6dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 1.6dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 2.4Ghz, Ism, 50 Ohm, 0603; Centre Frequency Tdk - 49Y4257 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4Ghz, Ism, 50 Ohm, 0603; Centre Frequency Tdk
49Y4257
Chip Antenna, 2.4Ghz, Ism, 50 Ohm, 0603; Centre Frequency Tdk 49Y4257
CHIP ANTENNA, 2.4GHZ, ISM, 50 OHM, 0603; Centre Frequency:2.442GHz; Antenna Case Size:1.6mm x 0.8mm x 0.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CHIP ANTENNA, 2.4GHZ, ISM, 50 OHM, 0603; Centre Frequency:2.442GHz; Antenna Case Size:1.6mm x 0.8mm x 0.4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Antennas BT WLAN ZIGBEE ANTENNA CHIP 2.4GHZ

Antennas BT WLAN ZIGBEE ANTENNA CHIP 2.4GHZ

Buy Now Datasheet
ANT016008LCS2442MA1

ANT016008LCS2442MA1

Supplier's Site
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
ANT016008LCS2442MA1
Radio Frequency Chip/Antenna >> Antennas ANT016008LCS2442MA1
3 2.4GAntenna 1.6dBi 2.442GHz 0603 Antennas ROHS

3 2.4GAntenna 1.6dBi 2.442GHz 0603 Antennas ROHS

Supplier's Site Datasheet
RF Antennas - ANT016008LCS2442MA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 1.6dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 1.6dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-ANT016008LCS2442MA1 ANT016008LCS2442MA1 445-172404TR-ND 49Y4257 ANT016008LCS2442MA1 ANT016008LCS2442MA1 ANT016008LCS2442MA1 ANT016008LCS2442MA1
Product Name SMD 2.4GHZ Rf Antenna RF Antennas - ANT016008LCS2442MA1 RF Antennas Chip Antenna, 2.4Ghz, Ism, 50 Ohm, 0603; Centre Frequency Tdk Antennas Others Radio Frequency Chip/Antenna >> Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 2400.0 to 2484.0 MHz 2400.0 MHz 2442.0 MHz 2442.0 MHz
Technology Type Chip Chip
Gain 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data