RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: W3008 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3008 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1280102-W3008
Manufacturer Homepage: www.pulseeng.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
BLUETOOTH CHIP ANTENNA, 2.4-2.4835GHZ; Center Frequency:2.44175GHz
Chip antenna 1.1dBi 2.4GHz SMD Antennas ROHS
2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3008 | 553-1530-2-ND | W3008 | 60AC3004 | W3008 | W3008 |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | RF Antennas - W3008 | Bluetooth Chip Antenna, 2.4-2.4835Ghz; Center Frequency Pulse Larsen Antennas | Radio Frequency Chip/Antenna >> Antennas | RF Antennas |
| Applications | RF Testing | Bluetooth | Bluetooth | |||
| Primary Frequency Range | 2400.0 to 2483.0 MHz | 2400.0 MHz | 2400.0 MHz | |||
| Technology Type | Chip | Chip |