Yageo USA Radio Frequency Chip/Antenna >> Antennas ANT5010LL04R2400A

Description
Chip antenna 2.28dBi 2.45GHz 1W - Antennas ROHS
Datasheet
Description
Chip antenna 2.28dBi 2.45GHz 1W - Antennas ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
ANT5010LL04R2400A
Radio Frequency Chip/Antenna >> Antennas ANT5010LL04R2400A
Chip antenna 2.28dBi 2.45GHz 1W - Antennas ROHS

Chip antenna 2.28dBi 2.45GHz 1W - Antennas ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Antennas
Product Number ANT5010LL04R2400A
Product Name Radio Frequency Chip/Antenna >> Antennas
Primary Frequency Range 2450.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antennas - 2108790-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details