RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: RFANT3216120A5T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT3216120A5T can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
2 2dBi Chip antenna 2.4GHz 1206 Antennas ROHS
CHIP ANTENNA, 2.4GHZ, LINEAR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-RFANT3216120A5T | 1292-1000-1-ND | RFANT3216120A5T | RFANT3216120A5T | 29AK4707 |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | Others | Radio Frequency Chip/Antenna >> Antennas | Chip Antenna, 2.4Ghz, Linear Rohs Compliant Walsin |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN | |||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | 2500.0 MHz | 2400.0 MHz | |
| Technology Type | Chip | ||||
| Gain | 2 dB | 2 dB | 2 dB |