Chengdu Ziisor Technology Co., Ltd. Radio Frequency Chip/Antenna >> Antennas TX4G-JZ-5

Description
Rubber rod antenna 3dBi - Antennas ROHS
Description
Rubber rod antenna 3dBi - Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
TX4G-JZ-5
Radio Frequency Chip/Antenna >> Antennas TX4G-JZ-5
Rubber rod antenna 3dBi - Antennas ROHS

Rubber rod antenna 3dBi - Antennas ROHS

Supplier's Site
Antennas TX4G-JZ-5
Glue Stick Antenna 3dBi Antennas ROHS

Glue Stick Antenna 3dBi Antennas ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Antennas Antennas
Product Number TX4G-JZ-5 TX4G-JZ-5
Product Name Radio Frequency Chip/Antenna >> Antennas Antennas
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108784-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details