Walsin Technology Corp. RF Antennas RFANT5220110A0T

Description
ANTENNA
Request a Quote Datasheet
Description
ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1292-RFANT5220110A0TDKR-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA

ANTENNA

Buy Now Datasheet
RF Antennas - 1292-RFANT5220110A0TCT-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA

ANTENNA

Buy Now Datasheet
RF Antennas - 1292-RFANT5220110A0TTR-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA

ANTENNA

Buy Now Datasheet
ANTENNA Product overview: RFANT5220110A0T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT5220110A0T can be used for catalog matching and distributor lookup.

ANTENNA Product overview: RFANT5220110A0T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT5220110A0T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFANT5220110A0T

RFANT5220110A0T

Supplier's Site
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
RFANT5220110A0T
Radio Frequency Chip/Antenna >> Antennas RFANT5220110A0T
2 2dBi 2.45GHz 5W SMD,2x5.2mm Antennas ROHS

2 2dBi 2.45GHz 5W SMD,2x5.2mm Antennas ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Antennas Antennas Antennas Antennas
Product Number 1292-RFANT5220110A0TDKR-ND 875-RFANT5220110A0T RFANT5220110A0T RFANT5220110A0T
Product Name RF Antennas Rf Antenna Others Radio Frequency Chip/Antenna >> Antennas
Applications Bluetooth, ISM RF Testing
Primary Frequency Range 2450.0 MHz 2400.0 to 2500.0 MHz 2400.0 MHz 2450.0 MHz
Gain 2 dB 2 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details