Appleton Electric Explosionproof Pin and Sleeve Plug FP-3034

Description
0.75 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1010/894 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 4 POLE(S) FSQX MATING RECEPTACLE APPLICATION LIGHTINGSYSTEM, HEATER, MOTOR GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP, CONVEYOR INCLUDES CABLE GRIP, RUBBER BUSHING
Datasheet
Description
0.75 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1010/894 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 4 POLE(S) FSQX MATING RECEPTACLE APPLICATION LIGHTINGSYSTEM, HEATER, MOTOR GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP, CONVEYOR INCLUDES CABLE GRIP, RUBBER BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - FP-3034 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
FP-3034
Explosionproof Pin and Sleeve Plug FP-3034
0.75 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL1010/894 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE 4 POLE(S) FSQX MATING RECEPTACLE APPLICATION LIGHTINGSYSTEM, HEATER, MOTOR GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP, CONVEYOR INCLUDES CABLE GRIP, RUBBER BUSHING
  • 0.75 INCH MIN. CABLE OUTER DIAMETER
  • 0.875 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL1010/894 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 7B/7C/7D/9F/9G ENCLOSURE
  • 4 POLE(S)
  • FSQX MATING RECEPTACLE
  • APPLICATION LIGHTINGSYSTEM, HEATER, MOTOR GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP, CONVEYOR
  • INCLUDES CABLE GRIP, RUBBER BUSHING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number FP-3034
Product Name Explosionproof Pin and Sleeve Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 606544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M20 x 1.5
View Details
Pipe Plug, Mechanical, Block & Bleed, 12.875
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details