Appleton Electric Explosionproof Pin and Sleeve Plug CPH3034BC

Description
0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMP CURRENT RATING 3 HP AT 125 TO 250 VOLT AC, 5 HP AT 480 VOLT AC POWER RATING 4 POLE(S) CES, CESD MATING RECEPTACLE OVERALL DIMENSION 6.13 INCH LENGTH X 2.38 INCH WIDTH APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY/PORTABLE EQUIPMENT
Datasheet
Description
0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMP CURRENT RATING 3 HP AT 125 TO 250 VOLT AC, 5 HP AT 480 VOLT AC POWER RATING 4 POLE(S) CES, CESD MATING RECEPTACLE OVERALL DIMENSION 6.13 INCH LENGTH X 2.38 INCH WIDTH APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY/PORTABLE EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - CPH3034BC - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
CPH3034BC
Explosionproof Pin and Sleeve Plug CPH3034BC
0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMP CURRENT RATING 3 HP AT 125 TO 250 VOLT AC, 5 HP AT 480 VOLT AC POWER RATING 4 POLE(S) CES, CESD MATING RECEPTACLE OVERALL DIMENSION 6.13 INCH LENGTH X 2.38 INCH WIDTH APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY/PORTABLE EQUIPMENT
  • 0.39 INCH MIN. CABLE OUTER DIAMETER
  • 1.375 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 3 PHASE(S)
  • UL 1010/894/1682/1686, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 30 AMP CURRENT RATING
  • 3 HP AT 125 TO 250 VOLT AC, 5 HP AT 480 VOLT AC POWER RATING
  • 4 POLE(S)
  • CES, CESD MATING RECEPTACLE
  • OVERALL DIMENSION 6.13 INCH LENGTH X 2.38 INCH WIDTH
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY/PORTABLE EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number CPH3034BC
Product Name Explosionproof Pin and Sleeve Plug
Unlock Full Specs
to access all available technical data

Similar Products

Finishing Plugs for Square Tubing - FP-125 - Caplugs
Specs
Material Polyethylene (PE)
NPT Thread 3/4" NPT
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details