Appleton Electric Explosionproof Pin and Sleeve Plug CPP2023

Description
0.536 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3R/3X/7B/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 120 TO 240 VAC POWER RATING 3 POLE(S) CPS MATING RECEPTACLE APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP CPP MODEL
Datasheet
Description
0.536 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3R/3X/7B/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 120 TO 240 VAC POWER RATING 3 POLE(S) CPS MATING RECEPTACLE APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP CPP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - CPP2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
CPP2023
Explosionproof Pin and Sleeve Plug CPP2023
0.536 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3R/3X/7B/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 120 TO 240 VAC POWER RATING 3 POLE(S) CPS MATING RECEPTACLE APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP CPP MODEL
  • 0.536 INCH MIN. CABLE OUTER DIAMETER
  • 0.639 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • UL1010, CSA C22.2 APPROVAL
  • 120 TO 240 VAC, 24 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3R/3X/7B/7C/7D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 TO 240 VAC POWER RATING
  • 3 POLE(S)
  • CPS MATING RECEPTACLE
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP
  • CPP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number CPP2023
Product Name Explosionproof Pin and Sleeve Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2691875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5 mm
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 42
Specs
Material Polyethylene (PE); Polyethylene
View Details