Appleton Electric Explosionproof Closure Plug PLG-300

Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-300 - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-300
Explosionproof Closure Plug PLG-300
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • THREADED RIGID METAL/IMC CONDUIT USED ON
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • APPLICATION OUTLET BOX AND HUB
  • APPLICABLE STANDARD NEC, CEC
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-300
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76006 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Screw Cap or Plug
View Details
100PCS M3x0.5-4.5 inner hexagon Plastic Venting Screw - MIV-03B-IH - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1/2" NPT; M3x0.5-4.5
View Details