Appleton Electric Explosionproof Closure Plug PLG-150

Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet
Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-150 - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-150
Explosionproof Closure Plug PLG-150
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
  • THREADED TYPE
  • ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III
  • TYPE PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-150
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

4,00 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 4.00 mm
View Details
Nickel-Plated Brass PG Thread Plugs - 6700509 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Cable Gland Plugs - 2116790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M20
View Details