Appleton Electric Explosionproof Pin and Sleeve Plug CPH-6034BC

Description
COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) 125 TO 250/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 125 TO 250/480 VAC POWER RATING 4 POLE(S) CES, CESD, DBR, EBR, EBRH MATING RECEPTACLE APPLETON[R] BRAND CPH MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) 125 TO 250/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 125 TO 250/480 VAC POWER RATING 4 POLE(S) CES, CESD, DBR, EBR, EBRH MATING RECEPTACLE APPLETON[R] BRAND CPH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - CPH-6034BC - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
CPH-6034BC
Explosionproof Pin and Sleeve Plug CPH-6034BC
COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) 125 TO 250/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 5 HP AT 125 TO 250/480 VAC POWER RATING 4 POLE(S) CES, CESD, DBR, EBR, EBRH MATING RECEPTACLE APPLETON[R] BRAND CPH MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.375 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 3 PHASE(S)
  • 125 TO 250/480 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7B/7C/7D/9F/9G ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 5 HP AT 125 TO 250/480 VAC POWER RATING
  • 4 POLE(S)
  • CES, CESD, DBR, EBR, EBRH MATING RECEPTACLE
  • APPLETON[R] BRAND
  • CPH MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number CPH-6034BC
Product Name Explosionproof Pin and Sleeve Plug
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 20.6 mm
View Details
Pipe Plug, Mechanic Night Cap Spigot End 33
Specs
Material Polyethylene (PE); Polyethylene
View Details