Appleton Electric Explosionproof Closure Plug AA9400

Description
THREADED TYPE ACSEW CONTROL OPERATOR USED ON CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3/4 INCH NPSM TRADE SIZE RECESSED HEAD STYLE APPLETON[R] BRAND
Datasheet
Description
THREADED TYPE ACSEW CONTROL OPERATOR USED ON CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3/4 INCH NPSM TRADE SIZE RECESSED HEAD STYLE APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - AA9400 - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
AA9400
Explosionproof Closure Plug AA9400
THREADED TYPE ACSEW CONTROL OPERATOR USED ON CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3/4 INCH NPSM TRADE SIZE RECESSED HEAD STYLE APPLETON[R] BRAND
  • THREADED TYPE
  • ACSEW CONTROL OPERATOR USED ON
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3/4 INCH NPSM TRADE SIZE
  • RECESSED HEAD STYLE
  • APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number AA9400
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Long Life GC Autosampler Septa - 75831 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Outside Pull Tapered Plastic Plugs - OP.26/.33 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details