Appleton Electric Explosionproof Closure Plug PLG-200

Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet
Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-200 - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-200
Explosionproof Closure Plug PLG-200
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
  • THREADED TYPE
  • ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III
  • TYPE PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-200
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.125 [28.6]
View Details
2 suppliers
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
406 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.406 inches
View Details