Appleton Electric Explosionproof Closure Plug PLG-200S

Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE SQUARE HEAD STYLE UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B) PLG MODEL
Datasheet
Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE SQUARE HEAD STYLE UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B) PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-200S - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-200S
Explosionproof Closure Plug PLG-200S
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE SQUARE HEAD STYLE UNILETS[R] BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B) PLG MODEL
  • THREADED TYPE
  • ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • THREADED METAL CONDUIT USED ON
  • UL 886 APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • SQUARE HEAD STYLE
  • UNILETS[R] BRAND
  • APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B)
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-200S
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Plugs - 7217316 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical Night Cap Bell End 21
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details