Appleton Electric Explosionproof Closure Plug PLG-50R

Description
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet
Description
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-50R - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-50R
Explosionproof Closure Plug PLG-50R
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE PLG MODEL
  • THREADED TYPE
  • STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1/2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • TYPE PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-50R
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Nylon 2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Low Bleed High Temperatre Septa - 75835 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
End stop limiter - YSRA-8-C - Festo Corporation
Specs
Material Galvanized Steel
View Details