Appleton Electric Explosionproof Closure Plug PLG-75R

Description
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
Datasheet
Description
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-75R - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-75R
Explosionproof Closure Plug PLG-75R
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
  • THREADED TYPE
  • STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • THREADED RIGID METAL/IMC CONDUIT USED ON
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • APPLICATION OUTLET BOX AND HUB
  • APPLICABLE STANDARD NEC, CEC
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-75R
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Pipe Plug, Mechanical, Block & Bleed, 5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Outside Pull Tapered Plastic Plugs - OP1.75/1.88 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details