Appleton Electric Explosionproof Closure Plug PLG500B

Description
THREADED TYPE CAST IRON MATERIAL THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 5 INCH TRADE SIZE BAR HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet
Description
THREADED TYPE CAST IRON MATERIAL THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 5 INCH TRADE SIZE BAR HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG500B - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG500B
Explosionproof Closure Plug PLG500B
THREADED TYPE CAST IRON MATERIAL THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 5 INCH TRADE SIZE BAR HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
  • THREADED TYPE
  • CAST IRON MATERIAL
  • THREADED METAL CONDUIT USED ON
  • UL APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 5 INCH TRADE SIZE
  • BAR HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG500B
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Low Bleed High Temperatre Septa - 75840 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
NPT3/4'' or NPT3/4'' NPT1/2'' NPT1/8'' NPT1/4'' NPT1/4'' NPT3/8' vent plug - MIV-NPT3-4B - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 3/4" NPT; NPT3/4
View Details