Appleton Electric Explosionproof Closure Plug PLG-250

Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet
Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-250 - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-250
Explosionproof Closure Plug PLG-250
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
  • THREADED TYPE
  • ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III
  • TYPE PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-250
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP020 - MOCAP LLC
Specs
Overall Length 0.7598 inch (19.3 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details