Appleton Electric Explosionproof Closure Plug PLG50RA

Description
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP A/B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet
Description
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP A/B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG50RA - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG50RA
Explosionproof Closure Plug PLG50RA
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP A/B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
  • THREADED TYPE
  • ALUMINUM MATERIAL
  • NATURAL FINISH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1/2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • CLASS I GROUP A/B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III
  • TYPE PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG50RA
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Spigot End, 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Three Layer Septa - 76001 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details