Appleton Electric Explosionproof Closure Plug PLG-150A

Description
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet
Description
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-150A - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-150A
Explosionproof Closure Plug PLG-150A
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
  • THREADED TYPE
  • ALUMINUM MATERIAL
  • NATURAL FINISH
  • THREADED METAL CONDUIT USED ON
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-150A
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

M16,M20 Drain Plugs - MIV-16DP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M16x1.5
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
093 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.093 inches
View Details