Appleton Electric Explosionproof Closure Plug PLG-125

Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-125 - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-125
Explosionproof Closure Plug PLG-125
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH THREADED RIGID METAL/IMC CONDUIT USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILETS[R] BRAND CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION OUTLET BOX AND HUB APPLICABLE STANDARD NEC, CEC PLG MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • THREADED RIGID METAL/IMC CONDUIT USED ON
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILETS[R] BRAND
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • APPLICATION OUTLET BOX AND HUB
  • APPLICABLE STANDARD NEC, CEC
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-125
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2691849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 20.6 mm
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details